EN
  • EN
  • DE

LM4250CN

Part No LM4250CN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Programmable Operational Amplifier | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Gain Bandwidth Product 250kHz
Current - Input Bias 75nA
Voltage - Input Offset 6mV
Supply Current 100μA
Supply Voltage , Single/Dual (±) ±1V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM4250
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1199868-LM4250CN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4250CN CAD Model

Description

Product Overview: Texas Instruments LM4250CN Programmable Operational Amplifier

The LM4250CN is a versatile and innovative programmable operational amplifier designed by Texas Instruments, a leader in semiconductor technology. This device is a quintessential component for engineers and designers who require a high degree of customization and precision in their analog circuits.

With its programmable features, the LM4250CN allows users to adjust parameters such as gain, bandwidth, and quiescent current through the use of an external biasing resistor. This level of control makes it ideal for a wide range of applications, from simple gain stages to complex analog processing circuits.

Key Features:

  • Programmable Parameters: Users can set the operating characteristics to match specific requirements, providing flexibility in design.
  • Low Quiescent Current: The LM4250CN offers an extremely low quiescent current, which can be further reduced by programming, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Operating Voltage Range: This op-amp supports a broad range of supply voltages from ±1.5V to ±15V, accommodating various circuit designs and power supplies.
  • High Input Impedance: The high input impedance minimizes loading on the preceding stage, preserving signal integrity.
  • Versatile Performance: It can be used in a multitude of analog circuit configurations including amplifiers, filters, integrators, and more.

Applications:

  • Custom Analog Signal Processing
  • Data Acquisition Systems
  • Instrumentation
  • Sensing and Control Systems
  • Audio Equipment

The LM4250CN's robust design ensures reliable performance across a range of temperatures and operating conditions. Its standard 8-pin DIP package ensures compatibility with breadboards and prototyping boards, making it a go-to choice for rapid prototyping and educational purposes. Texas Instruments' commitment to quality and performance is evident in the LM4250CN, making it a staple for both hobbyists and professional designers alike.

Whether you're developing a custom amplifier for a unique application or simply experimenting with analog circuitry, the LM4250CN from Texas Instruments provides the flexibility and reliability you need to realize your design goals.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6699 $54.6796
9+ $11.2164 $100.9476
14+ $10.8659 $152.1226
20+ $10.5154 $210.3080
25+ $10.1648 $254.1200
33+ $9.1133 $300.7389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,845 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess