The UPD78C10G-1B is an 8-bit microcontroller manufactured by NEC. Part of the 78K/0 series, it's designed for low-power embedded applications where efficient processing and minimal energy consumption are crucial. This microcontroller offers a balance between performance and power efficiency, making it suitable for a broad range of control-oriented tasks.
Applications
- Lighting control
- Thermostats
- Simple industrial controls
- Small medical devices
- Handheld instruments
Features
- 8-bit CPU core for general-purpose processing.
- On-chip ROM for program storage. Specific size depends on the variant.
- On-chip RAM for data storage. Specific size depends on the variant.
- Multiple I/O ports for connecting to external devices.
- Built-in timers for timing and control functions.
- Serial communication interface (UART) for serial data transfer.
- Interrupt controller for handling external and internal events.
- Low-voltage operation for battery-powered applications.
- Power-saving modes to minimize energy consumption.
Benefits
- Extended Battery Life: Optimized for low power, enabling prolonged operation in portable devices.
- Reduced System Cost: Integrated peripherals lower the need for external components, minimizing overall system expenses.
- Real-Time Control: Fast interrupt response ensures accurate control in time-sensitive tasks.
- Simplified Development: Comprehensive development tools are available for easier program development and debugging.
- Compact Design: Small package sizes allow for integration into space-limited products.
Additional Details
The UPD78C10G-1B typically operates on a voltage range of 2.7V to 5.5V. Available in various package options such as DIP and QFP. It is utilized in applications necessitating precise timing and control, including motor control, sensor interfacing, and data acquisition. Datasheets provide exhaustive information concerning the device's electrical characteristics, pin assignments, and programming details. Memory size (ROM and RAM) will vary by specific variant within the UPD78C10 series. The '-1B' likely designates a particular configuration or memory size.