EN
  • EN
  • DE

LM3S9C97-IQC80-A2

Part No LM3S9C97-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Part Status Obsolete
Number of I/O 60
Family Name LM3S9C97
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-29322-5, LM3S9C97IQC80A2
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877409-LM3S9C97-IQC80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S9C97-IQC80-A2 CAD Model

Description

The LM3S9C97-IQC80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its advanced features and capabilities. This sophisticated MCU is an integral part of the Stellaris® family, which is well-known for providing robust solutions for embedded applications requiring a high level of integration and low power consumption.

Key Features

  • Core: The device is powered by an ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz. This 32-bit RISC core offers exceptional speed and efficiency, making it ideal for a wide range of industrial and consumer applications.
  • Memory: It comes with an ample memory capacity, including 256KB of Flash memory for program storage and 96KB of SRAM for data, ensuring smooth and reliable operation.
  • Communication: For versatile connectivity options, the LM3S9C97-IQC80-A2 is equipped with multiple communication interfaces, including UART, I2C, SSI/SPI, CAN, and USB, facilitating easy integration into various systems.
  • GPIO: The MCU provides a generous number of General-Purpose Input/Output (GPIO) pins, which are highly configurable to suit a broad range of application requirements.
  • Analog: Integrated analog features such as ADCs (Analog-to-Digital Converters) and analog comparators enhance the MCU's capability to interface with sensors and other analog devices.
  • Timers: A variety of timers, including PWM (Pulse Width Modulation) timers, provide precise control for time-sensitive operations.
  • Package: The LM3S9C97-IQC80-A2 is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package) that optimizes board space and is suitable for space-constrained applications.

Applications

The versatility of the LM3S9C97-IQC80-A2 makes it an excellent choice for a wide array of applications, including industrial control systems, motor control, point-of-sale machines, network appliances, and medical devices. Its robust set of peripherals and low-power operation also make it ideal for portable and battery-powered applications.

Conclusion

In summary, the LM3S9C97-IQC80-A2 from Texas Instruments is a feature-rich MCU that delivers high performance, extensive integration, and energy efficiency. Its ARM Cortex-M3 core, comprehensive memory allocation, and diverse set of peripherals make it a go-to solution for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1698 $50.7168
39+ $2.6009 $101.4351
60+ $2.5196 $151.1760
83+ $2.4384 $202.3872
107+ $2.3571 $252.2097
142+ $2.1132 $300.0744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess