EN
  • EN
  • DE

LM3S5651-IQC80-C5T

Part No LM3S5651-IQC80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S5651 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S5651
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1199381-LM3S5651-IQC80-C5T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S5651-IQC80-C5T CAD Model

Description

Product Overview: LM3S5651-IQC80-C5T

The LM3S5651-IQC80-C5T is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This powerful MCU is part of the Stellaris® family, which is known for its advanced connectivity features, robust performance, and exceptional power efficiency. The LM3S5651-IQC80-C5T is specifically engineered to meet the needs of sophisticated embedded applications that demand reliable operation, real-time responsiveness, and versatile interfacing options.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 80 MHz. This core provides the computational power necessary for complex tasks and supports the Thumb-2 instruction set for enhanced code density and reduced memory requirements.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, offering ample space for application code and data storage. The well-balanced memory architecture ensures smooth operation and quick access to critical data.
  • I/O and Peripherals: The device boasts a rich set of peripherals, including multiple serial communication interfaces such as UARTs, SPI, I2C, and CAN for versatile connectivity. Additionally, it features USB On-The-Go/Host/Device capabilities, enabling it to interface with various USB devices.
  • ADC: For analog interfacing, the LM3S5651-IQC80-C5T incorporates a 12-bit Analog-to-Digital Converter (ADC) with 16 channels, allowing for precise measurement of analog signals.
  • Temperature Range: The MCU is designed to operate reliably over an industrial temperature range, making it suitable for challenging environments.
  • Packaging: Encased in a compact 100-pin LQFP (Low-profile Quad Flat Package), the LM3S5651-IQC80-C5T is optimized for space-constrained applications.

Applications

The LM3S5651-IQC80-C5T is an ideal choice for a broad range of applications, including industrial control systems, networking equipment, point-of-sale terminals, and medical devices. Its robust feature set and connectivity options also make it well-suited for IoT (Internet of Things) devices and smart home automation systems.

With its mix of performance, memory, and rich peripheral set, the LM3S5651-IQC80-C5T from Texas Instruments is a versatile MCU that can be the heart of many modern electronic systems, providing a reliable platform for innovation and development.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2112 $61.0560
10+ $10.0195 $100.1950
16+ $9.7064 $155.3024
22+ $9.3933 $206.6526
28+ $9.0802 $254.2456
37+ $8.1408 $301.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess