EN
  • EN
  • DE

LM3S101-IRN20C0X

Part No LM3S101-IRN20C0X
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708267-LM3S101-IRN20C0X
Series LM3 series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S101-IRN20C0X CAD Model

Description

Product Overview: LM3S101-IRN20C0X

The LM3S101-IRN20C0X is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This MCU is part of the Stellaris LM3S series, which is known for its robust architecture, enhanced connectivity features, and energy efficiency.

Key Features:

  • Core: The LM3S101-IRN20C0X is built around an ARM Cortex-M3 processor core, running at a speed of up to 50 MHz. This core provides the perfect balance between performance and power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Memory: It comes equipped with 8KB of Flash memory and 2KB of SRAM, providing ample space for application code and data storage without the need for external memory components.
  • I/O and Peripherals: The device includes a range of peripherals such as GPIOs, ADCs, timers, and serial communication interfaces like UART, SPI, and I2C. These peripherals allow for versatile hardware interfacing and real-time data handling.
  • Power Management: With integrated power-saving modes, the MCU ensures efficient operation by minimizing power consumption during idle or low-activity periods.
  • Package: The LM3S101-IRN20C0X is available in a compact 48-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: This microcontroller operates reliably across an industrial temperature range of -40°C to 85°C, making it a robust choice for harsh environment applications.

Applications:

The versatility of the LM3S101-IRN20C0X makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Internet of Things (IoT) devices
  • Point-of-sale machines

In summary, the LM3S101-IRN20C0X from Texas Instruments is a feature-rich, cost-effective, and energy-efficient microcontroller that provides developers with a flexible platform for creating sophisticated embedded systems.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $39.2910
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $92.1846
Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $115.6717
Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $62.6580
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess