EN
  • EN
  • DE

LM3S1968-IBZ50-A2

Part No LM3S1968-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 108BGA / Stellaris LM3S1968 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.25V ~ 2.75V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Part Number Series LM3S1968
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813393-LM3S1968-IBZ50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S1968-IBZ50-A2 CAD Model

Description

The LM3S1968-IBZ50-A2 is a robust microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require advanced communication capabilities and efficient power management. This microcontroller is part of the Stellaris® family, a line of ARM® Cortex™-M3 based MCUs that are well-known for their integration, flexibility, and ease of use.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at up to 50 MHz, delivering high performance and low-power operation.
  • Memory: Features 256KB of flash memory and 64KB of SRAM, which allows for ample storage for both code and data.
  • I/O and Peripherals: Comes with a range of integrated peripherals, including GPIOs, UARTs, SPI, I2C, PWM, and ADCs, providing versatile interface options.
  • Power Management: Advanced power management features that support a variety of low-power modes, enabling the design of energy-efficient applications.
  • Communication: Equipped with an Ethernet MAC and PHY, making it ideal for networked applications.
  • Package: Available in a compact 108-ball BGA package, which is suitable for space-constrained applications.
  • Temperature Range: Operational across an industrial temperature range, ensuring reliability in harsh environments.

Applications

The LM3S1968-IBZ50-A2 MCU is perfect for a variety of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Home and building automation
  • Medical devices
  • Point-of-sale machines

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support network, which includes detailed documentation, development tools, and reference designs. The Stellaris® family also provides a well-supported ecosystem with software libraries and example code to speed up development time and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0526 $78.1052
4+ $32.0432 $128.1728
5+ $31.0419 $155.2095
7+ $30.0405 $210.2835
9+ $29.0392 $261.3528
12+ $26.0351 $312.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess