EN
  • EN
  • DE

ADA4062-2ARZ

Part No ADA4062-2ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Tiny, Low Power JFET-Input Op Amp | IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Slew Rate 3.3V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 2pA
Voltage - Input Offset 750μV
Supply Current 165μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 8V ~ 36V, ±4V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4062
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1139392-ADA4062-2ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4062-2ARZ CAD Model

Description

Product Overview: ADA4062-2ARZ by Analog Devices Inc.

The ADA4062-2ARZ is a high-performance, dual operational amplifier from Analog Devices Inc., a leading manufacturer in the field of precision electronics. This particular op-amp is designed to offer a perfect blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including sensor interfacing, active filtering, and audio processing.

With a supply voltage range of 4.5V to 30V, this versatile amplifier can operate in a variety of power environments while maintaining its precision and stability. The ADA4062-2ARZ is characterized by its low offset voltage and low input bias currents, which are crucial for maintaining signal fidelity in precision applications. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial in single-supply operations or when interfacing with ADCs (Analog-to-Digital Converters).

One of the key features of the ADA4062-2ARZ is its extended temperature range, making it suitable for industrial environments where reliability under varying thermal conditions is a must. The device is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Technical Specifications:

  • Supply Voltage Range: 4.5V to 30V
  • Low Offset Voltage
  • Low Input Bias Current
  • Rail-to-Rail Output
  • Extended Temperature Range: -40°C to +125°C
  • Package: 8-Lead SOIC (ADA4062-2ARZ)

The ADA4062-2ARZ operational amplifier is optimized for low-voltage, high-precision circuits. Its excellent noise performance and low power consumption make it an excellent choice for battery-powered devices and portable equipment. Designers can rely on this op-amp to deliver consistent performance and robust operation, which is why it is often chosen for critical applications in medical, automotive, and industrial control systems.

Whether you are developing a sophisticated analog circuit or looking for a reliable component for signal conditioning, the ADA4062-2ARZ from Analog Devices Inc. stands out as a high-quality, dependable choice that will help ensure the success of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0445 $51.1125
60+ $1.6776 $100.6560
93+ $1.6251 $151.1343
128+ $1.5727 $201.3056
165+ $1.5203 $250.8495
221+ $1.3630 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess