EN
  • EN
  • DE

LM3S1625-IQR50-A0T

Part No LM3S1625-IQR50-A0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 137671-LM3S1625-IQR50-A0T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1625-IQR50-A0T CAD Model

Description

The Texas Instruments LM3S1625-IQR50-A0T, manufactured by Texas Instruments, is a high-performance microcontroller that is designed for a variety of applications.

  • Core: 32-bit ARM Cortex-M3 processor core
  • Frequency: up to 50 MHz
  • Flash Memory: 256KB
  • SRAM: 32KB
  • Peripheral Interfaces: two I2C interfaces, three SPI interfaces, two UARTs, and a CAN interface
  • Additional Features: a real-time clock, a watchdog timer, a PWM module, and a 10-bit ADC
  • Interface: JTAG interface
  • Power Consumption: Low power consumption
  • Power-Saving Modes: Supported
  • Package: 64-pin QFP package
  • Temperature Range: Industrial temperature range

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess