EN
  • EN
  • DE

AD8222ACPZ-R7

Part No AD8222ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Dual-Channel Instrumentation Amplifier | IC INST AMP 2 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Slew Rate 2V/μs
-3db Bandwidth 1.2MHz
Current - Input Bias 500pA
Voltage - Input Offset 120μV
Supply Current 900μA
Current - Output / Channel 18mA
Supply Voltage , Single/Dual (±) 4.6V ~ 36V, ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number AD8222
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138348-AD8222ACPZ-R7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8222
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8222ACPZ-R7 CAD Model

Description

Product Overview: AD8222ACPZ-R7 from Analog Devices Inc.

The AD8222ACPZ-R7 is a high-performance, dual-channel instrumentation amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This precision amplifier is ideal for applications requiring accurate, low noise, and high common-mode rejection. It is commonly used in medical instrumentation, strain gage amplifiers, precision data acquisition systems, and industrial process controls.

The AD8222ACPZ-R7 features a gain set by a single external resistor, which can be varied from 1 to 1000, providing flexibility for various applications. Its high common-mode rejection ratio (CMRR) of 80 dB (min) at G = 10 ensures the accuracy of measurements in the presence of unwanted signals. The device operates over a wide supply range of ±2.3 V to ±18 V, or 4.6 V to 36 V single supply, accommodating a variety of use cases.

With a low input offset voltage and low offset voltage drift, the AD8222ACPZ-R7 maintains precision over a wide temperature range, making it suitable for critical applications where stability is key. Additionally, the low input bias current minimizes errors when working with high impedance sensors.

The device comes in a compact, 4 mm × 4 mm, 16-lead LFCSP (Lead Frame Chip Scale Package) that helps to save valuable board space while still providing excellent thermal performance. The AD8222ACPZ-R7 is specified over the extended industrial temperature range of −40°C to +125°C, ensuring reliable performance in extreme conditions.

Key features of the AD8222ACPZ-R7 include:

  • Dual-channel, high-performance instrumentation amplifier
  • User-configurable gain range from 1 to 1000
  • High CMRR of 80 dB (min) at G = 10
  • Wide power supply range for versatile applications
  • Low input offset voltage and drift for precision over temperature
  • Compact, thermally efficient LFCSP packaging
  • Extended industrial temperature range operation

Whether you are designing a sophisticated medical device, an industrial automation system, or a high-precision data acquisition system, the AD8222ACPZ-R7 from Analog Devices Inc. offers the performance, reliability, and flexibility needed to meet your stringent requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0620 $55.3100
12+ $9.0765 $108.9180
18+ $8.7929 $158.2722
24+ $8.5092 $204.2208
31+ $8.2256 $254.9936
41+ $7.3747 $302.3627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess