EN
  • EN
  • DE

LM393LVQDGKRQ1

Part No LM393LVQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE LOW-VOLTAGE COMMODITY / Comparator General Purpose Open-Drain 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 35µA
CMRR, PSRR (Typ) 65dB CMRR, 80dB PSRR
Propagation Delay (Max) 600ns (Typ)
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-VSSOP
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382490-LM393LVQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian LM393LVQDGKRQ1 CAD Model

Description

LM393LVQDGKRQ1 - Automotive Low-Voltage Low-Power Dual Voltage Comparator

The LM393LVQDGKRQ1 from Texas Instruments is a specialized automotive-grade low-voltage, low-power dual voltage comparator that operates with a wide range of power supply voltages. This high-reliability component is designed to meet the stringent requirements of the automotive industry, making it an ideal choice for a variety of applications within vehicles.

Key Features:

  • Wide Supply Voltage Range: The device operates from 2.7 V to 5.5 V, making it compatible with most low-voltage systems.
  • Low Current Consumption: It is optimized for low-power operation, which helps in reducing the overall power consumption of the automotive system.
  • Dual Comparator: The integration of two independent voltage comparators allows for multiple comparisons within a single package, saving space and simplifying design.
  • Automotive Qualification: Qualified for automotive applications, the LM393LVQDGKRQ1 adheres to the AEC-Q100 standard, ensuring performance under harsh conditions.
  • Output Compatibility: The open-collector outputs can be connected to other voltages (within power supply limits) and are compatible with TTL, MOS, and CMOS logic systems.
  • Fast Response Time: The device provides a typical response time of 1.3 μs, which is crucial for applications requiring quick decision-making.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for the varying temperatures encountered in automotive environments.

Applications:

The LM393LVQDGKRQ1 is designed for various automotive applications that require voltage level monitoring and comparison, such as:

  • Engine control systems
  • Battery management systems
  • ABS brake systems
  • Power supply control circuits
  • Window wipers
  • Alarm systems

With its robust performance and adherence to automotive standards, the LM393LVQDGKRQ1 is an essential component for designers seeking to enhance the safety, efficiency, and reliability of automotive electronic systems.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5317 $50.5115
230+ $0.4363 $100.3490
355+ $0.4227 $150.0585
490+ $0.4090 $200.4100
635+ $0.3954 $251.0790
850+ $0.3545 $301.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess