EN
  • EN
  • DE

DMN63D8LDW-7-F

Part No DMN63D8LDW-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821825-DMN63D8LDW-7-F
Ultra Librarian 3D Model Ultra Librarian DMN63D8LDW-7-F CAD Model

Description

Product Overview: DMN63D8LDW-7-F by Diodes Incorporated

The DMN63D8LDW-7-F is a high-performance, dual N-channel enhancement mode field effect transistor (FET) from Diodes Incorporated, designed for power management applications. This compact, surface-mount transistor is part of the company's extensive range of semiconductor products, optimized for energy efficiency and reliability.

Key Features

  • Low On-Resistance: The device offers exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in applications.
  • Dual MOSFET Configuration: The dual N-channel configuration allows for design flexibility, making it suitable for a variety of circuit topologies and simplifying the PCB layout.
  • High-Speed Switching: Engineered for fast switching performance, the DMN63D8LDW-7-F is ideal for high-frequency power switching applications.
  • Low Threshold Voltage: A low gate threshold voltage ensures easy drive capability and is compatible with low-voltage logic level signals.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, being lead-free and RoHS compliant, making it suitable for use in eco-conscious applications.

Applications

With its high efficiency and reliability, the DMN63D8LDW-7-F is suitable for a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control

Physical Attributes and Packaging

The DMN63D8LDW-7-F comes in a small SOT-363 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes. The device is supplied in tape and reel packaging, facilitating easy handling and integration into high-volume production environments.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The DMN63D8LDW-7-F is backed by the company's rigorous testing and quality assurance processes, ensuring reliability and performance consistency. Technical support and comprehensive documentation are available to assist designers in integrating this transistor into their designs.

In summary, the DMN63D8LDW-7-F from Diodes Incorporated is a versatile and efficient solution for modern power management challenges, offering designers a blend of performance, compactness, and environmental compliance.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess