EN
  • EN
  • DE

HCPL-0501R1M

Part No HCPL-0501R1M
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824656-HCPL-0501R1M
Ultra Librarian 3D Model Ultra Librarian HCPL-0501R1M CAD Model

Description

The HCPL-0501R1M is a high-speed optocoupler manufactured by Fairchild/ON Semiconductor. It is designed for high-speed digital communication and isolation, providing electrical isolation between input and output circuits while maintaining fast signal transmission.

Applications:

  • Digital Logic Isolation: Isolates sensitive digital circuits from noisy or high-voltage environments.
  • Microprocessor System Interface: Provides a safe interface between microprocessors and external devices.
  • Power Inverter Control: Used in power inverters to isolate control signals from high-voltage power circuits.
  • Industrial Control Systems: Provides isolation in industrial control systems to protect equipment and personnel.
  • Data Transmission: Enables high-speed data transmission with electrical isolation.

Features:

  • High-Speed Operation: Supports data rates up to 10 Mbps.
  • High Common-Mode Transient Immunity: Provides excellent noise immunity.
  • Guaranteed Performance: Ensures reliable performance over a wide range of operating conditions.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Safety Approval: Meets safety standards for electrical isolation.

Benefits:

  • Improved Safety: Protects equipment and personnel from high-voltage hazards.
  • Enhanced Reliability: Provides robust isolation in noisy environments.
  • Increased Performance: Enables high-speed data transmission without signal degradation.
  • Simplified Design: Easier to integrate into existing systems.
  • Reduced Noise: Minimizes the effects of noise on sensitive circuits.

Additional Details:

The HCPL-0501R1M typically operates on a supply voltage of 4.5V to 5.5V. It features a high common-mode transient immunity, typically greater than 10 kV/μs. The device is available in an 8-pin DIP or SOIC package. It provides a minimum isolation voltage of 2500 Vrms. The HCPL-0501R1M is a widely used optocoupler for applications requiring high-speed isolation and reliable performance.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess