EN
  • EN
  • DE

TPIC6596DW

Part No TPIC6596DW
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SIPO BASED PERIPHERAL DRIVER, 8 / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TPIC6596
Standard Package 139 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 689326-TPIC6596DW
Ultra Librarian 3D Model Ultra Librarian TPIC6596DW CAD Model

Description

The TPIC6596DW, from Texas Instruments, is a powerful, high-voltage, high-current integrated circuit designed to provide a robust solution for applications requiring a combination of serial-to-parallel conversion and high-voltage output drive capability. This 8-bit shift register is ideal for driving a wide array of devices, including relays, solenoids, LEDs, and other high-current or high-voltage loads.

Key Features

  • Integrated Power Output Stages: Each of the eight output pins can sink a high current, making the device capable of driving heavy loads directly.
  • High-Voltage Handling: The outputs are designed to handle a significant voltage level, which is necessary for various industrial and automotive applications.
  • Low Power Consumption: Despite its high-current capabilities, the TPIC6596DW is engineered for low power consumption, ensuring energy efficiency in your designs.
  • Serial Interface: The serial input can be connected to microcontrollers or other logic controllers, providing a simple interface for controlling complex output configurations.
  • Output Clamp Diodes: Each output includes a clamp diode for inductive load transient suppression, which is essential for driving coils or other inductive loads.
  • Robust Thermal Performance: The TPIC6596DW is housed in a 20-pin DW package that aids in heat dissipation, contributing to the device's reliability and longevity.

Applications

The TPIC6596DW is versatile and can be utilized in a variety of sectors, including:

  • Automotive systems
  • Industrial control systems
  • LED displays and signage
  • Relay drivers
  • Motor control circuits

Technical Specifications

Parameter Value
Output Current 250 mA per channel
Output Voltage 50V
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to 85°C
Package Type 20-pin DW (SOIC)

With its robust design and versatile functionality, the TPIC6596DW from Texas Instruments stands out as a reliable choice for designers looking to interface with high-power loads in their digital control systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess