Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 50
Category Integrated Circuits(ICs)
Family Linear - Comparators
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS MOS Open-Collector TTL
Voltage - Supply Single/Dual (±) 2 V ~ 30 V ±1 V ~ 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Operating Temperature Range -25°C ~ 125°C
Package 14-SOIC (0.154" 3.90mm Width)
Mounting Style SMD/SMT
Manufacturer Device Package 14-SOIC
Catalog Comparators - 4+ elements
Win Source Part Number 094796-LM239D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM239D CAD Model

Description

The LM239D is a product from the renowned semiconductor company, Texas Instruments.

  • Input Bias Currents: Low
  • Input Impedance: High
  • Input Offset Voltage: Low
  • Package: 14-pin SOIC

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5353 $50.8535
230+ $0.4392 $101.0160
355+ $0.4255 $151.0525
490+ $0.4118 $201.7820
630+ $0.3981 $250.8030
845+ $0.3569 $301.5805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 105,000 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention