EN
  • EN
  • DE
  • IT

MAX3781UCM+D

Part No MAX3781UCM+D
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311562-MAX3781UCM+D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3781UCM+D CAD Model

Description

Maxim Integrated MAX3781UCM+D Product Overview

The MAX3781UCM+D is a state-of-the-art integrated circuit (IC) from Maxim Integrated, designed to enhance the performance and reliability of high-speed communication systems. This IC is particularly suited for applications that require efficient signal conditioning, such as fiber optic transceivers, Ethernet, and other data communication equipment.

Key Features

  • High-Speed Signal Processing: The MAX3781UCM+D is optimized for high-speed data transmission, ensuring that signals are processed with minimal delay and high fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is crucial for reducing the thermal footprint and operational costs of the systems in which it is used.
  • Compact Form Factor: The device comes in a compact, surface-mount package, allowing for integration into space-constrained designs without sacrificing performance.
  • Robust Design: Maxim Integrated's commitment to quality means that the MAX3781UCM+D is built to withstand the rigors of industrial environments, ensuring reliability and longevity.

Applications

  • Fiber Optic Transceivers
  • Gigabit Ethernet
  • SONET/SDH Networks
  • High-Speed Data Communication Systems

Technical Specifications

The MAX3781UCM+D operates over a wide temperature range, making it suitable for various industrial and commercial applications. It supports high data rates, which is essential for modern communication protocols. The IC's advanced signal conditioning capabilities ensure that data integrity is maintained even under challenging conditions.

Quality and Support

Maxim Integrated provides comprehensive technical support for the MAX3781UCM+D, including detailed datasheets, application notes, and design resources. Customers can rely on Maxim's industry-leading expertise to help integrate this IC into their products effectively and efficiently.

In summary, the MAX3781UCM+D from Maxim Integrated is a versatile and robust IC that offers superior signal processing capabilities for high-speed data communication applications. Its combination of performance, efficiency, and compact size makes it an excellent choice for designers looking to enhance their communication systems.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5534 $57.7670
11+ $9.4797 $104.2767
17+ $9.1835 $156.1195
23+ $8.8873 $204.4079
30+ $8.5910 $257.7300
39+ $7.7023 $300.3897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,257 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess