EN
  • EN
  • DE

MAX3748HETE#TG16

Part No MAX3748HETE#TG16
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp Limiting Amp Single 16-Pin TQFN EP T/R / IC AMP LIMITING 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 115866-MAX3748HETE#TG16
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3748
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3748HETE#TG16 CAD Model

Description

The MAX3748HETE#TG16 is a high-performance, low-power, compact integrated circuit from Maxim Integrated designed to amplify and reshape incoming signals in fiber optic applications. This product is specifically tailored for use in optical networks and is a key component in ensuring signal integrity over long distances.

Key Features

  • High Sensitivity: The device is capable of handling very low-level optical signals, making it suitable for long-haul transmissions where signal attenuation is a concern.
  • Low Power Consumption: The MAX3748HETE#TG16 is designed to operate with minimal power usage, which is crucial for reducing overall system costs and improving reliability.
  • Programmable Output Amplitude: Users can adjust the output signal amplitude, allowing for a customizable interface with a variety of photodiodes and system requirements.
  • Automatic Power Control (APC) Circuitry: This feature helps maintain constant output power over variations in temperature and input signal, ensuring consistent performance.
  • Integrated Loss of Signal (LOS) Detection: The device can detect a loss of incoming optical signal, which is essential for maintaining the integrity of communication systems.

Applications

The MAX3748HETE#TG16 is ideal for a range of applications in the fiber optics communication field, including:

  • SONET/SDH Systems
  • Gigabit Ethernet Transceivers
  • Fiber to the Home (FTTH)
  • Fiber to the Premises (FTTP)
  • Optical Network Infrastructure

Product Specifications

The MAX3748HETE#TG16 is offered in a 16-pin TQFN package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it versatile for various environmental conditions. With its advanced features and robust design, this product from Maxim Integrated is a reliable choice for enhancing the performance and efficiency of optical communication systems.

For more detailed specifications and application notes, customers are encouraged to refer to the official datasheet and product documentation provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8549 $59.9529
50+ $2.3426 $117.1300
77+ $2.2693 $174.7361
106+ $2.1961 $232.7866
137+ $2.1230 $290.8510
183+ $1.9034 $348.3222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess