EN
  • EN
  • DE

MAX4373TEUA+T

Part No MAX4373TEUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CURRENT SENSE 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 115707-MAX4373TEUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4373TEUA+T CAD Model

Description

Maxim Integrated MAX4373TEUA+T High-Side Current-Sense Amplifier

The MAX4373TEUA+T from Maxim Integrated is a high-accuracy, low-cost, high-side current-sense amplifier that is designed for a wide variety of applications requiring current monitoring. This precision current-sense amplifier is capable of monitoring the current through a shunt resistor placed across the high side of a load. Its compact µMAX-8 package makes it an excellent choice for space-constrained applications.

The device features a wide input common-mode voltage range from 0V to +28V, making it suitable for use in systems with varying supply voltages. It is particularly adept at handling applications that require current monitoring in battery-powered devices, portable computers, and power management systems. The MAX4373TEUA+T offers a fixed gain of 20V/V, which simplifies the design process by eliminating the need for external gain-setting resistors.

One of the key advantages of the MAX4373TEUA+T is its ability to provide a high level of accuracy in current measurement, with a low input offset voltage that minimizes error. This is crucial for systems where precise current control and monitoring are necessary. Additionally, the device includes a filter pin for external low-pass filtering, which aids in reducing noise and improving signal integrity.

The MAX4373TEUA+T operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments. It also features a fast response time, which is essential for applications that require quick reaction to current changes, such as fault detection and overcurrent protection circuits.

This high-side current-sense amplifier is also known for its low power consumption, which helps in extending battery life in portable applications. The MAX4373TEUA+T comes in a RoHS-compliant package, reflecting Maxim Integrated's commitment to environmental sustainability.

Overall, the MAX4373TEUA+T is a versatile and reliable component for designers who need an efficient solution for current sensing in their electronic designs. Its combination of high accuracy, ease of use, and robustness makes it an ideal choice for a broad range of applications.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9718 $59.4360
48+ $2.4382 $117.0336
74+ $2.3620 $174.7880
102+ $2.2857 $233.1414
131+ $2.2095 $289.4445
175+ $1.9808 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess