EN
  • EN
  • DE

MAX4373HEUA+T

Part No MAX4373HEUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CURRENT SENSE 8-UMAX / Comparator Single 28V 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 107986-MAX4373HEUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4373
Introduction Date March 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX4373HEUA+T CAD Model

Description

Product Overview: MAX4373HEUA+T from Maxim Integrated

The MAX4373HEUA+T is a high-precision, low-power, high-side current-sense amplifier from Maxim Integrated, designed to monitor power supply currents in a wide range of electronic applications. This device is particularly well-suited for portable devices, battery management systems, and power management circuits where accurate current measurement is crucial for performance and efficiency.

Featuring a unique unidirectional high-side current-sense capability, the MAX4373HEUA+T allows for the monitoring of current without interfering with the ground path of the monitored circuit. This is essential for maintaining system integrity and preventing ground loop errors that can affect the accuracy of current measurements.

Key Features:

  • High Accuracy: The MAX4373HEUA+T offers excellent accuracy with its precision current-sense amplifier, which is capable of detecting voltage drops across shunt resistors over a wide range of input voltages.
  • Wide Input Voltage Range: It operates over a broad input common-mode voltage range from 0V to 28V, making it versatile for various applications.
  • Low Quiescent Current: The device is designed for power-sensitive applications with its low quiescent current, ensuring minimal power consumption when in operation.
  • Adjustable Gain: The MAX4373HEUA+T features user-selectable gain, which can be adjusted through external gain-setting resistors, providing flexibility in the design and optimization of the current sensing system.
  • Compact Package: Housed in a compact 8-pin μMAX package, it saves valuable board space and is ideal for space-constrained applications.

With its robust design, the MAX4373HEUA+T is capable of withstanding electrostatic discharge (ESD) events and is fully specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.

Whether it's for battery-powered devices, power management modules, or any application requiring precise current monitoring, the MAX4373HEUA+T from Maxim Integrated provides a reliable and efficient solution for high-side current sensing needs.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,802 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess