EN
  • EN
  • DE

LM3880MF-1AF/NOPB

Part No LM3880MF-1AF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6 / Power Supply Controller Power Supply Sequencer SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Applications Power Supply Sequencer
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 25 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LM3880
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49722-1,296-49722-2,LM3880MF-1AF/NOPB-ND,296-49722-6,2156-LM3880MF-1AF/NOPB-TI,TEXTISLM3880MF-1AF/NOPB
Standard Package 1,000
Win Source Part Number 1171405-LM3880MF-1AF/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3880MF-1AF/NOPB CAD Model

Description

Product Overview: LM3880MF-1AF/NOPB by Texas Instruments

The LM3880MF-1AF/NOPB is a simple power sequencer offered by Texas Instruments, a leader in the semiconductor industry. This compact and efficient device is designed to manage the power-up sequence for electronic systems, ensuring that different components are powered on in the correct order. The LM3880MF-1AF/NOPB is especially useful in applications where multiple voltage rails are present, and it is essential to control the power sequence to prevent system malfunction or damage.

Key Features

  • Simple Sequencing: The LM3880MF-1AF/NOPB provides an easy way to implement power-up and power-down sequences, which is crucial for systems with multiple supply voltages.
  • Adjustable Delay: The device offers an adjustable delay time between the enable signals for each output, allowing designers to tailor the sequence to specific system requirements.
  • Low Power Consumption: With its low quiescent current, the LM3880MF-1AF/NOPB is ideal for power-sensitive applications.
  • Compact Size: Housed in an SOT-23 package, the LM3880MF-1AF/NOPB is perfect for space-constrained applications.
  • Robust Operation: The device is designed to operate over a wide temperature range, ensuring reliability across various environments.

Applications

The LM3880MF-1AF/NOPB is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Servers and storage systems
  • Computing peripherals
  • Embedded systems

Quality and Reliability

As with all Texas Instruments products, the LM3880MF-1AF/NOPB is manufactured to high standards, ensuring that it meets the rigorous demands of the electronics industry. The device's NOPB (No Lead (Pb)) designation indicates that it is RoHS compliant and environmentally friendly.

Whether you are designing a new system or upgrading an existing one, the LM3880MF-1AF/NOPB by Texas Instruments provides a simple and reliable solution for managing your power sequencing needs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7156 $51.5964
45+ $2.2282 $100.2690
70+ $2.1586 $151.1020
96+ $2.0889 $200.5344
124+ $2.0193 $250.3932
166+ $1.8104 $300.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess