EN
  • EN
  • DE

AME8500AEETBF31Z

Part No AME8500AEETBF31Z
Manufacturer AME, Inc
Catalog PMIC - Supervisors
Description Microprocessor Reset UP Reset Vout- 3.1V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044929-AME8500AEETBF31Z
Categories PMIC - Supervisors
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME8500AEETBF31Z CAD Model

Description

The AME8500AEETBF31Z is a PMIC (Power Management Integrated Circuit) Supervisor manufactured by AME, Inc. It is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital system when the voltage falls below a certain threshold. This ensures proper operation and prevents data corruption in the event of a power failure or brownout.

Applications:

  • Microcontroller-based systems
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Features:

  • Precision voltage monitoring: Accurately monitors the input voltage.
  • Adjustable reset threshold: Allows customization for different voltage requirements.
  • Active-low reset output: Provides a clear reset signal.
  • Small package: Space-saving design for compact applications.
  • Low power consumption: Minimizes battery drain in portable devices.

Benefits:

  • Ensures system stability: Prevents malfunctions due to voltage fluctuations.
  • Protects data integrity: Resets the system before data corruption can occur.
  • Reduces system downtime: Quickly recovers from power failures.
  • Simplifies system design: Integrates voltage monitoring and reset functionality into a single chip.
  • Improves system reliability: Enhances the robustness of the electronic system.

Technical Specifications:

While specific detailed specifications require referencing the official datasheet, key characteristics generally include:

  • Supply Voltage: A typical range for input voltage, check the datasheet for exact values.
  • Reset Threshold Voltage: Voltage level that triggers a reset.
  • Reset Timeout Period: Duration of the reset pulse.
  • Operating Temperature Range: Temperature range within which the device functions correctly.
  • Package Type: Surface mount package, likely SOT or similar.

The AME8500AEETBF31Z is an essential component for ensuring the reliable operation of voltage-sensitive electronic systems. Its precise voltage monitoring and reset capabilities provide a critical safeguard against power-related issues, contributing to the overall stability and integrity of the system. Consult the AME, Inc. datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess