EN
  • EN
  • DE

LM361M

Part No LM361M
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM161/LM361 High Speed Differential Comparators | IC COMPARATOR HS DIFF 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Output Type Complementary, TTL
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 10μA at 5V
Current - Quiescent (Maximum) 5mA, 10mA, 20mA
Propagation Delay (Maximum) 20ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LM361
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1199047-LM361M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM361M CAD Model

Description

The LM361M is a high-speed voltage comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is engineered to function in a variety of electronic applications that require fast switching and accurate voltage comparison.

Key Features

  • Fast Response Time: The LM361M boasts a typical response time of 20ns, ensuring quick and reliable performance in high-speed applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 5V to 30V, or ±2.5V to ±15V when using a dual supply, providing versatility in different circuit configurations.
  • Low Power Consumption: With its low power design, the LM361M is an excellent choice for power-sensitive applications.
  • Differential Input: The comparator features a differential input stage, allowing for better noise immunity and the ability to compare signals with common-mode noise.
  • Output Stage: The output stage of the LM361M can drive loads directly, with the capability to sink or source current.

Applications

The LM361M is suitable for a diverse range of applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Voltage level conversion
  • Window comparators
  • Analog-to-digital converters
  • Relay drivers

Package and Quality

Encased in a surface-mount SOIC package, the LM361M is designed for compact PCB layouts and is compatible with automated assembly processes. Texas Instruments ensures high-quality and reliability for the LM361M, making it a trusted choice for professional and industrial applications.

Conclusion

With its fast response time, versatility, and reliability, the LM361M from Texas Instruments stands out as a superior voltage comparator. Whether for industrial, automotive, or consumer electronics, the LM361M brings efficiency and precision to your electronic designs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6658 $50.6502
46+ $2.1874 $100.6204
71+ $2.1190 $150.4490
98+ $2.0507 $200.9686
127+ $1.9823 $251.7521
169+ $1.7772 $300.3468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 981 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess