EN
  • EN
  • DE

TCA6416PWR

Part No TCA6416PWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features I/O Expander 16 I²C, SMBus 24-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Number of I/O 16
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name TCA6416
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23489-6, 296-23489-2, TCA6416PWRG4-ND, 296-23489-6-NDR, 296-23489-1, -TCA6416PWRG4-NDR, 296-23489-1-NDR, -TCA6416PWR-NDR, -296-23489-1-ND, -296-23489-1-NDR, -TCA6416PWRG4, 296-23489-2-NDR, TCA6416PWRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899257-TCA6416PWR
Ultra Librarian 3D Model Ultra Librarian TCA6416PWR CAD Model

Description

Texas Instruments TCA6416PWR I/O Expander

The TCA6416PWR from Texas Instruments is a versatile integrated circuit designed to expand the I/O capabilities of microcontrollers with limited GPIOs. This 16-bit I/O expander operates under the I²C bus communication protocol, allowing for seamless integration into existing systems with minimal hardware configuration.

This device features two 8-bit Configuration, Input, Output, and Polarity Inversion registers to facilitate easy data manipulation and GPIO configuration. The TCA6416PWR is perfect for applications that require additional I/Os such as keypad interfaces, signal status monitoring, or controlling multiple peripherals. Its wide VCC operation range from 1.65V to 5.5V makes it suitable for interfacing with both 3.3V and 5V logic levels, ensuring compatibility with a variety of microcontrollers and digital systems.

Key features of the TCA6416PWR include:

  • 16-bit I/O expander with I²C bus interface
  • Operating power-supply voltage range of 1.65V to 5.5V
  • 5V tolerant I/Os to accommodate interfacing with higher voltage logic levels
  • 400-kHz fast I²C bus
  • Interrupt output to the host when input state changes (INT)
  • Power-up with all channels configured as inputs
  • Low stand-by current consumption
  • ESD protection exceeds JESD 22

The TCA6416PWR comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a space-saving solution for PCB designs. Its interrupt output feature allows the host microcontroller to be notified of input changes without the need to continuously poll the expander, leading to more efficient power management and system responsiveness.

For designers and engineers looking to enhance their systems with additional I/Os without compromising on space or power efficiency, the TCA6416PWR from Texas Instruments is an excellent choice. It offers a reliable and flexible solution for a wide range of applications, from consumer electronics to industrial control systems.

With its robust feature set and ease of use, the TCA6416PWR is an essential component for expanding the functionality of compact digital systems while maintaining a low power footprint.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0783 $52.3311
40+ $2.5258 $101.0320
62+ $2.4468 $151.7016
85+ $2.3679 $201.2715
110+ $2.2890 $251.7900
147+ $2.0522 $301.6734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess