EN
  • EN
  • DE

BQ24765EVM

Part No BQ24765EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ24765 / BQ24765 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Active
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part BQ24765
Primary Attributes 1 ~ 4 Cells-Li-Ion, Up to 8A
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number BQ24765
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 864499-BQ24765EVM
Ultra Librarian 3D Model Ultra Librarian BQ24765EVM CAD Model

Description

The BQ24765EVM is a comprehensive evaluation module designed by Texas Instruments for its BQ24765 integrated circuit, a state-of-the-art battery charge controller. This evaluation module (EVM) provides an excellent platform for engineers and designers to explore the features and performance of the BQ24765 IC in real-world applications.

Key Features

  • Advanced Charge Control: The BQ24765 IC offers a highly efficient, multi-chemistry battery charging solution with support for 1- to 4-series cell Li-Ion and Li-Polymer batteries.
  • Programmable Parameters: Users can program various parameters such as input current, charge current, and charge voltage limits via the onboard SMBus interface, providing flexibility for different battery sizes and chemistries.
  • Power Management: The EVM includes dynamic power management (DPM) and input power limiting (IPL) features that enable operation with a wide range of adapter power levels while optimizing battery charge time and maintaining system functionality.

Design and Usability

The BQ24765EVM is designed with practicality in mind, featuring easy-to-use connectors and test points for all critical signals and functions. This makes it simple to monitor, evaluate, and optimize the charging parameters for a given application. The EVM's layout is optimized to mirror a typical end-application setup, providing a realistic testing environment.

Applications

With its versatile charging capabilities and programmable features, the BQ24765EVM is ideal for developing power management solutions for a wide range of portable devices such as laptops, ultrabooks, tablets, and medical and industrial equipment.

Support and Resources

Texas Instruments provides extensive support for the BQ24765EVM, including detailed technical documentation, application notes, and user guides. Additionally, TI's online support community and customer service are available to assist with any questions or challenges that may arise during the evaluation and design process.

Whether you are an experienced engineer or just starting out in power management design, the BQ24765EVM is an invaluable tool for developing efficient and reliable battery charging solutions.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess