EN
  • EN
  • DE

NCP1339EDR2G

Part No NCP1339EDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK HIGH VOLT QUA / High-Voltage, Quasi-Resonant Controller featuring Valley Lock-Out
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15V
Voltage - Supply (Vcc/Vdd) 10V ~ 28V
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC , 13 Leads
Supplier Device Package 14-SOIC
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809669-NCP1339EDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1339EDR2G CAD Model

Description

The ON Semiconductor NCP1339EDR2G is a cutting-edge, high-performance PWM controller designed for a wide range of power supply applications. This device integrates a fixed-frequency current-mode controller with a high-voltage startup circuit, making it an ideal solution for AC-DC power supplies, particularly in applications where efficiency and reliability are critical.

Key Features

  • High-Voltage Startup Circuit: The NCP1339EDR2G is equipped with a high-voltage startup circuit that allows the device to quickly initiate operations, enhancing the overall efficiency of the power supply.
  • Current-Mode Control: With its current-mode control, the device provides superior transient response and simplifies loop compensation compared to voltage-mode controllers.
  • Frequency Foldback: The frequency foldback feature helps to improve the efficiency at light loads, which is crucial for meeting energy-saving standards.
  • Auto-Recovery Overload Protection: The built-in overload protection automatically recovers, ensuring the power supply continues to operate even after a fault condition.
  • Low Standby Power: The device is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the end product.

Applications

The NCP1339EDR2G is versatile and can be used in various applications including:

  • Flat-panel television power supplies
  • Desktop power supplies
  • Adapters for notebooks and other portable devices
  • Offline battery chargers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NCP1339EDR2G, like all ON Semiconductor products, is subjected to rigorous testing and quality control measures to ensure that it meets the highest standards. This device is not only designed to perform but also to last, providing a dependable solution for power supply designs.

Environmental Compliance

The NCP1339EDR2G is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this PWM controller, designers are making an eco-friendly choice for their power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9803 $53.9165
125+ $0.8043 $100.5375
195+ $0.7792 $151.9440
270+ $0.7541 $203.6070
345+ $0.7289 $251.4705
460+ $0.6535 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess