EN
  • EN
  • DE

BB804-1-GS08

Part No BB804-1-GS08
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Variable Capacitance Diode; Package/Case: SOT-23; Breakdown Voltage Max: 20V; Current Rating: 50A; Leaded Process...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 20 V
Mounting SMD (SMT)
Case / Package SOT-23
Current Rating 50 A
Number of Pins 3
RoHS Compliant
Win Source Part Number 973775-BB804-1-GS08
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BB804-1-GS08 CAD Model

Description

The BB804-1-GS08 is a variable capacitance diode, also known as a varactor diode, manufactured by Vishay. It is designed for use in electronic tuning circuits, frequency modulation, and other applications where voltage-controlled capacitance is required. This diode exhibits a change in capacitance proportional to the applied reverse voltage, making it suitable for precise frequency adjustments and signal control.

Applications:

  • Electronic tuning circuits
  • Voltage-controlled oscillators (VCOs)
  • Frequency synthesizers
  • Automatic frequency control (AFC) circuits
  • FM modulators

Features:

  • High tuning ratio
  • Low series resistance
  • High Q-factor
  • Small capacitance variation tolerance
  • Surface mount package

Benefits:

  • Enables precise frequency tuning in electronic circuits
  • Reduces signal loss and improves efficiency
  • Enhances circuit performance and stability
  • Simplifies circuit design and manufacturing
  • Facilitates automated assembly processes

Additional Details:

The BB804-1-GS08 is typically characterized by its capacitance range, tuning ratio, and series resistance. The tuning ratio specifies the change in capacitance over a given voltage range. The series resistance determines the losses in the diode. The Q-factor is a measure of the diode's efficiency. The diode's capacitance varies inversely with the square root of the applied reverse voltage. It is essential to operate the diode within its specified voltage and current limits to ensure proper operation and prevent damage. The surface mount package allows for easy integration into automated assembly lines. Proper circuit design and layout are crucial for achieving optimal performance in tuning applications. It adheres to industry standards for quality and reliability.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess