EN
  • EN
  • DE

MAX7824LCWG

Part No MAX7824LCWG
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214597-MAX7824LCWG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7824LCWG CAD Model

Description

Maxim Integrated MAX7824LCWG Overview

The MAX7824LCWG from Maxim Integrated is a high-performance, low-power, voltage-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This versatile controller is suitable for use in step-down (buck), step-up (boost), and voltage-inverting power converter topologies, making it an excellent choice for designers looking for a flexible solution for their power management needs.

Featuring a wide input voltage range, the MAX7824LCWG is capable of operating from a variety of power sources, from batteries to regulated power rails. Its ability to handle input voltages makes it ideal for portable devices, consumer electronics, and industrial equipment that require efficient power conversion.

The device incorporates a number of features to ensure stable and efficient operation. These include an adjustable switching frequency that allows designers to optimize their designs for efficiency or component size, and a synchronization input that enables multiple MAX7824LCWG devices to operate in harmony, reducing noise and potential interference in sensitive applications.

With its built-in error amplifier, the MAX7824LCWG provides excellent output voltage regulation. It also includes under-voltage lockout, thermal shutdown, and current limit protection, safeguarding the controller and the overall system from various fault conditions.

For ease of use, the MAX7824LCWG is offered in a 24-pin SOIC-W package, which is suitable for surface mount technology (SMT) and occupies minimal board space. This compact form factor, combined with its robust feature set, makes the MAX7824LCWG a highly efficient solution for power supply design.

In summary, the MAX7824LCWG from Maxim Integrated is a versatile and reliable PWM controller that meets the demands of modern power supply designs. Its wide input voltage range, adjustable features, and protective measures ensure that it can be used in a variety of applications, delivering performance and efficiency in a compact package.

You May Also Be Interested in

ESMT
Lowest to $2.9349
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $1.2913
Shindengen
Lowest to $0.2021
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $0.9506
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess