EN
  • EN
  • DE

MIC3291-18YMLTR

Part No MIC3291-18YMLTR
Manufacturer Micrel
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1141+
Reference case MLF8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 711211-MIC3291-18YMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3291-18YMLTR CAD Model

Description

The MIC3291-18YMLTR is a high-brightness LED (HB LED) driver manufactured by Micrel (now Microchip Technology). It's designed to drive high-power LEDs with constant current, ensuring consistent brightness and long lifespan. This device integrates a boost converter and control circuitry to provide an efficient and reliable solution for LED lighting applications. The MIC3291-18YMLTR is part of Micrel's portfolio of lighting management ICs.

Applications

  • LED Backlighting: Used in LED backlighting for LCD screens in TVs, monitors, and laptops.
  • Automotive Lighting: Employed in automotive lighting applications such as headlights, taillights, and daytime running lights (DRLs).
  • General Lighting: Integrated into general lighting applications like LED bulbs, spotlights, and downlights.
  • Industrial Lighting: Utilized in industrial lighting systems for machine vision and inspection.
  • Signage and Displays: Provides constant current drive for LEDs in signage and displays.

Features

  • Constant Current Output: Provides constant current to LEDs, ensuring consistent brightness.
  • High Efficiency: High efficiency boost converter minimizes power loss and heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power sources.
  • PWM Dimming Control: Supports PWM dimming control for brightness adjustment.
  • Overvoltage Protection: Includes overvoltage protection to protect the LEDs from damage.

Benefits

  • Consistent LED Brightness: Constant current output ensures uniform brightness across all LEDs.
  • Extended LED Lifespan: Prevents overdriving LEDs, extending their lifespan.
  • Reduced Power Consumption: High efficiency minimizes power consumption and reduces energy costs.
  • Flexible Dimming Control: PWM dimming allows for precise brightness adjustment.
  • Enhanced System Reliability: Overvoltage protection safeguards the LEDs and the driver IC.

Additional Details

The MIC3291-18YMLTR typically operates from a 4.5V to 42V input voltage range, making it suitable for a variety of power sources. It can drive a string of LEDs with a total forward voltage up to the maximum output voltage capability. The device incorporates a current sense resistor to regulate the LED current accurately. The PWM dimming input allows for precise control of the LED brightness, with a wide dimming range. The overvoltage protection feature prevents damage to the LEDs in the event of an output overvoltage condition. It comes in a small surface-mount package, making it suitable for space-constrained applications. Furthermore, it includes thermal shutdown protection to protect the IC from overheating and potential damage. The device also offers short-circuit protection, which prevents damage in the event of a short circuit across the LED string.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7182 $59.1546
8+ $16.1792 $129.4336
12+ $15.6734 $188.0808
16+ $15.1675 $242.6800
20+ $14.6627 $293.2540
27+ $13.1451 $354.9177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess