EN
  • EN
  • DE

LM3420M5X-8.2

Part No LM3420M5X-8.2
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LI-ION BAT CHRG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 2
Battery Pack Voltage 8.2V
Maximum Supply Voltage 20V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1053806-LM3420M5X-8.2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3420M5X-8.2 CAD Model

Description

Introducing the LM3420M5X-8.2 Battery Charge Controller

The LM3420M5X-8.2 is a dedicated charge controller integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered for managing the charging process of single-cell lithium-ion (Li-ion) batteries. With its precision voltage regulation, the LM3420M5X-8.2 ensures that Li-ion batteries charge safely and efficiently, making it an ideal choice for a wide range of portable electronic applications.

At the heart of this controller is a fixed 8.2V charge voltage regulation that offers accuracy within ±1%, which is critical for maintaining the longevity and performance of Li-ion batteries. The compact SOT-23 package makes the LM3420M5X-8.2 a space-saving solution, suitable for the increasingly miniaturized electronic devices.

Key features of the LM3420M5X-8.2 include:

  • Precision Voltage Regulation: The device ensures that the Li-ion batteries are charged within their safe operating limits.
  • Low Dropout Voltage: Its low dropout operation enhances charging efficiency and is ideal for applications where the input voltage is close to the battery voltage.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environments and applications.
  • Automatic Recharge: It features an automatic recharge cycle to keep the battery topped up without overcharging it.
  • Charge Status Output: An additional pin provides a charge status output signal that can be used to indicate whether the battery is still charging or has completed its charge cycle.

Whether it's for personal electronics, handheld devices, or other portable applications, the LM3420M5X-8.2 provides a reliable and straightforward solution for Li-ion battery charging. Its design simplifies the implementation of a charging circuit, reducing the time-to-market for product developers.

With Texas Instruments' reputation for quality and performance, the LM3420M5X-8.2 is a trustworthy component for ensuring that your devices are powered efficiently and safely. For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess