EN
  • EN
  • DE

LM339ADBRG4

Part No LM339ADBRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198725-LM339ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM339ADBRG4 CAD Model

Description

Product Overview: LM339ADBRG4 from Texas Instruments

The LM339ADBRG4 is a high-performance quad differential comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is engineered to provide reliable and precise voltage comparisons, which are essential for a wide range of electronic applications. The LM339ADBRG4 is part of the LM339 series, known for their versatility and dependability in various electronic circuits.

With its low-power consumption and wide voltage range, the LM339ADBRG4 operates effectively across a voltage range of 2 V to 36 V for single power supply systems, or ±1 V to ±18 V for dual supply configurations. This feature makes it an excellent choice for battery-powered devices as well as for systems that require a stable operation over a broad power supply range.

The LM339ADBRG4 offers four independent comparators in a single package, which optimizes space on a printed circuit board (PCB) and reduces the need for multiple components. Each comparator has separate input and output pins, allowing for flexibility in design and the ability to handle multiple signal comparison tasks simultaneously.

This product is characterized by its low input bias current, which minimizes the influence on the signal being compared and ensures accurate measurements. Additionally, the LM339ADBRG4 features a typical low input offset voltage, which contributes to its high precision in comparing voltages. The open-collector outputs of this device make it suitable for wired-AND connections, enhancing its application in digital logic circuits.

Designed for a wide range of applications, the LM339ADBRG4 is commonly used in industrial control systems, automotive electronics, consumer electronics, and power management systems. Its robustness is further evidenced by its wide operating temperature range, making it suitable for use in harsh environments.

For ease of integration into various designs, the LM339ADBRG4 is available in a standard small-outline integrated circuit (SOIC) package, which is compatible with automated assembly processes. Texas Instruments ensures that this product meets high-quality standards, providing engineers with a reliable component for their critical design requirements.

In summary, the LM339ADBRG4 from Texas Instruments is a versatile, precise, and efficient solution for voltage comparison applications, offering designers a compact, high-performance component for their electronic systems.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6274 $50.1920
195+ $0.5148 $100.3860
305+ $0.4988 $152.1340
415+ $0.4827 $200.3205
540+ $0.4666 $251.9640
720+ $0.4183 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 304 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess