EN
  • EN
  • DE

LM3290TME/NOPB

Part No LM3290TME/NOPB
Manufacturer Texas Instruments
Catalog RF Modulators
Description RF MODULATOR 30WFBGA/DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Function Modulator
Voltage - Supply 2.5V ~ 5V
Mounting Type Surface Mount
Package / Case 30-WFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number LM329
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 469104-LM3290TME/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3290TME/NOPB CAD Model

Description

Product Overview: LM3290TME/NOPB

The LM3290TME/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' extensive portfolio of power management solutions and is specifically tailored for applications requiring efficient voltage regulation and power conversion.

Key Features

  • Adjustable Output Voltage: The LM3290TME/NOPB allows for an adjustable output voltage, making it versatile for various applications.
  • High Efficiency: Designed with efficiency in mind, this device helps to reduce power loss and improve overall system performance.
  • Thermal Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring reliable operation under various conditions.
  • Stable Operation: The LM3290TME/NOPB is engineered to provide stable operation, which is crucial for sensitive electronic applications.

Applications

The LM3290TME/NOPB is suitable for a wide range of applications, including but not limited to:

  • Power supply modules
  • Portable electronic devices
  • Telecommunications equipment
  • Consumer electronics
  • Industrial and medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3290TME/NOPB is no exception. It is designed to meet the rigorous standards required by the industry, ensuring long-term reliability and performance. Additionally, the NOPB designation indicates that this product is provided in a lead-free package, adhering to environmental standards and regulations.

Technical Specifications

The LM3290TME/NOPB boasts a range of technical specifications that make it a top choice for designers and engineers. It operates over a broad temperature range and is available in a robust package that ensures durability even in challenging environments.

In conclusion, the LM3290TME/NOPB from Texas Instruments is a versatile and reliable power management solution that offers adjustable voltage regulation, high efficiency, thermal protection, and stable operation. Its wide range of applications and commitment to quality make it an ideal choice for a variety of electronic systems.

You May Also Be Interested in

CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess