EN
  • EN
  • DE

LM3549SQEV/NOPB

Part No LM3549SQEV/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVAL LM3549 / LM3549 LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 700mA
Outputs and Type 1, Non-Isolated
Supplied Contents Board(s)
Utilized IC / Part LM3549
Win Source Part Number 778976-LM3549SQEV/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Family Name LM3549
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3549SQEV/NOPB CAD Model

Description

The LM3549SQEV/NOPB is a high-performance LED driver solution crafted by Texas Instruments, designed to efficiently manage power for LED backlighting in portable devices. This product is particularly well-suited for small-form-factor applications such as smartphones, tablets, and other handheld devices where space is at a premium and efficient power management is crucial.

Key Features

  • Integrated Boost Converter: The LM3549SQEV/NOPB includes an integrated boost converter that is capable of driving up to 10 LEDs in series, ensuring consistent brightness and enhancing display quality.
  • High Efficiency: With an efficiency rating that can reach up to 90%, this LED driver minimizes power consumption, thereby extending battery life in portable devices.
  • Adjustable Brightness: The device features an I2C-compatible interface that allows for precise control over LED brightness, enabling user-adjustable settings for various lighting conditions.
  • Compact Design: The LM3549SQEV/NOPB comes in a compact WQFN-24 package, making it an ideal choice for space-constrained applications.
  • Protection Features: It includes built-in open LED and over-temperature protection, safeguarding the device and the LEDs from potential damage.

Applications

The versatile nature of the LM3549SQEV/NOPB makes it suitable for a wide range of applications, particularly where efficient power management and space savings are critical. These applications include:

  • Smartphone and Tablet Backlighting
  • Portable Media Players
  • Handheld GPS Units
  • Other Battery-Operated Devices

Additional Information

The LM3549SQEV/NOPB is part of Texas Instruments' commitment to providing innovative, energy-efficient power solutions to meet the evolving needs of modern electronics. With its robust feature set and compact form factor, this LED driver stands out as a superior choice for manufacturers looking to enhance their products with reliable and efficient backlighting capabilities.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess