EN
  • EN
  • DE

LM324AN/NOPB

Part No LM324AN/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.2MHZ 14DIP / Op Amp Quad Low Power Amplifier ±16V/32V 14-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 3 V ~ 32 V, ±1.5 V ~ 16 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 778918-LM324AN/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM324A
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM324AN/NOPB CAD Model

Description

Product Overview: LM324AN/NOPB

The LM324AN/NOPB is a versatile Quad Operational Amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier features four independent, high-gain, internally frequency-compensated amplifiers which have been designed specifically to operate from a single power supply over a wide range of voltages. The LM324AN/NOPB is an essential component for a variety of electronic circuits, providing a reliable and efficient solution for signal amplification needs.

Key Features

  • Single Supply Operation: It operates from a single power supply voltage or dual supplies, ensuring flexibility in a wide range of applications. The voltage range varies from 3V to 32V for single supply and ±1.5V to ±16V for dual supplies.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Bandwidth: It provides a bandwidth of 1 MHz which is ideal for accommodating a variety of signal frequencies.
  • High Slew Rate: With a slew rate of 0.5 V/µs, the LM324AN/NOPB ensures fast response times and is capable of driving capacitive loads.
  • Input Common-Mode Voltage Range Includes Ground: This allows for direct sensing near ground, which is particularly advantageous in single-supply operations.
  • Differential Input Voltage Range Equal to Maximum-Rated Supply Voltage: This feature enables the amplifier to handle a wide range of input signals.
  • Low Input Bias and Offset Currents: Ensures minimal errors in signal processing.
  • Output Short-Circuit Protection: Offers protection against short-circuit conditions, enhancing the durability and reliability of the device.
  • Lead-Free and RoHS Compliant: The LM324AN/NOPB adheres to environmental standards, minimizing the ecological impact.

Applications

The LM324AN/NOPB is widely used in numerous electronic circuits and systems, including transducer amplifiers, DC gain blocks, conventional operational amplifier circuits, and other similar uses where low-cost, high-volume production is a priority. Its robust design and comprehensive features make it a popular choice among professionals for designing and building reliable and efficient electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7896 $51.3240
155+ $0.6479 $100.4245
240+ $0.6276 $150.6240
330+ $0.6074 $200.4420
430+ $0.5871 $252.4530
570+ $0.5264 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess