EN
  • EN
  • DE

TC7MZ4052FK

Part No TC7MZ4052FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CMOS Digital Integrated Circuit Silicon Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358410-TC7MZ4052FK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7MZ4052FK CAD Model

Description

The TC7MZ4052FK is a high-speed CMOS Quad Analog Switch manufactured by Toshiba Semiconductor and Storage. It's designed for analog signal switching applications requiring low on-resistance, low off-leakage current, and high-speed operation. This switch integrates four independent single-pole, single-throw (SPST) switches into a single package, making it a compact and efficient solution for signal routing and multiplexing.

Applications:

  • Analog signal routing
  • Audio and video signal switching
  • Data acquisition systems
  • Communication systems
  • Battery-powered devices

Features:

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Off-Isolation: Prevents signal bleed-through between channels.
  • Wide Operating Voltage Range: Supports a broad range of power supply voltages.
  • High-Speed Switching: Enables fast signal switching for high-frequency applications.
  • CMOS Technology: Offers low power consumption.
  • Compact Package: Space-saving design for high-density circuit boards.

Benefits:

  • Improved Signal Integrity: Low on-resistance and high off-isolation ensure minimal signal degradation.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable applications.
  • Simplified Circuit Design: Integration of four switches into a single package reduces component count and simplifies PCB layout.
  • Enhanced System Performance: High-speed switching enables faster data transfer rates and improved system response time.
  • Increased Reliability: Robust design and high-quality manufacturing ensure long-term reliability.

Technical Specifications: The TC7MZ4052FK typically operates with a supply voltage range of 2V to 5.5V. The on-resistance is typically in the range of a few ohms, depending on the specific operating conditions. Switching speeds are typically in the nanosecond range. The device is available in a small package, suitable for surface mount technology (SMT) assembly.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0411 $96.0822
3+ $39.4190 $118.2570
5+ $38.1866 $190.9330
7+ $36.9554 $258.6878
9+ $35.7230 $321.5070
11+ $32.0282 $352.3102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,432 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess