EN
  • EN
  • DE

LM306D

Part No LM306D
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DIFFERENTIAL COMPARATOR WITH STROBES | IC DIFF COMPARATOR STROBE 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 1
Output Type Push-Pull, TTL
Supply Voltage , Single/Dual (±) ±7.5V ~ 12V
Voltage - Input Offset (Maximum) 5mV at ±12V
Current - Input Bias (Maximum) 40μA at ±12V
Current - Quiescent (Maximum) 10mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM306
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1198483-LM306D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM306D CAD Model

Description

The LM306D is a precision voltage comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is engineered to provide high-performance in systems requiring voltage level detection and comparison. The LM306D is a versatile component suitable for a wide range of applications, including threshold detection, level shifting, and signal restoration in digital circuits.

Key Features

  • Fast Response Time: The LM306D boasts a rapid response time, which is crucial for systems where quick decision-making based on voltage levels is required.
  • Dual Power Supply: It operates efficiently with a dual power supply, accommodating a wide voltage range, which enhances its adaptability in various circuit configurations.
  • Single Power Supply Operation: Additionally, the LM306D can be used in single power supply systems, providing design flexibility for engineers.
  • Offset Voltage: The comparator maintains a low offset voltage, which is essential for achieving accurate voltage comparisons.
  • Output Stage: The output stage of the LM306D can sink current, allowing for direct interfacing with TTL (Transistor-Transistor Logic) or MOS (Metal-Oxide-Semiconductor) logic systems.

Applications

The LM306D is employed in a variety of applications due to its robustness and versatility. These applications include:

  • Zero-crossing detectors
  • Voltage level monitoring
  • Relay drivers
  • Square wave generators
  • Analog-to-digital converters
  • Window comparators

Product Specifications

The LM306D is offered in a SOIC package, which is conducive to automated assembly processes and is compatible with standard PCB layouts. The device operates over a temperature range that makes it suitable for commercial, industrial, and automotive applications, ensuring reliable performance under varying environmental conditions.

Quality and Support

As with all Texas Instruments products, the LM306D is manufactured to high standards of quality. Customers can expect robust support, including comprehensive technical documentation, application notes, and design resources to facilitate the integration of the LM306D into their projects.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4143 $54.1430
23+ $4.4425 $102.1775
35+ $4.3037 $150.6295
49+ $4.1649 $204.0801
63+ $4.0260 $253.6380
84+ $3.6096 $303.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess