EN
  • EN
  • DE

MCIMX503CVM8B

Part No MCIMX503CVM8B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX50 800MHZ 400MAPBGA / i.MX50 Applications Processors for Consumer Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.875V, 2.775V, 3.0V
Temperature Range - Operating 0°C ~ 70°C
Security Features Boot Security, Cryptography, Secure JTAG
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Part Number Series MCIMX503
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810510-MCIMX503CVM8B
Ultra Librarian 3D Model Ultra Librarian MCIMX503CVM8B CAD Model

Description

The NXP MCIMX503CVM8B is a high-performance, power-efficient, multimedia applications processor. This product is part of NXP's i.MX50 family and is designed to cater to the growing demands of complex and sophisticated applications in various markets such as eReaders, industrial control, medical devices, and smart home automation systems.

Key Features

  • Core: The processor is built around an ARM Cortex-A8 core, providing a robust platform for applications that require a balance between performance and power consumption.
  • Clock Speed: It operates at a maximum frequency of 800 MHz, delivering the processing power needed for multimedia and graphical applications without sacrificing efficiency.
  • Graphics: Integrated with PowerVR SGX graphics, it offers high-quality 2D and 3D graphics acceleration, making it suitable for applications with rich user interfaces and immersive visual experiences.
  • Memory Support: The device supports a variety of memory interfaces, including DDR2 and LPDDR2, allowing designers to choose the optimal memory solution for their specific application requirements.
  • Connectivity: With a range of connectivity options such as USB 2.0, I2C, SPI, and UART, this processor can easily interface with a wide array of peripherals and sensors.
  • Power Management: The MCIMX503CVM8B comes with an integrated power management module that helps in reducing power consumption, thereby extending battery life in portable devices.
  • Package: It is offered in a 529-pin BGA package, which is designed to fit into compact and space-constrained applications.

Applications

The versatility of the MCIMX503CVM8B makes it an ideal choice for a broad range of applications. Its powerful ARM Cortex-A8 core, combined with multimedia and connectivity features, enables it to drive user interfaces, handle complex computations, and communicate with other devices seamlessly. Whether it's for an eReader that requires a responsive touch interface and clear text rendering, or an industrial control system that demands reliable and continuous operation, the MCIMX503CVM8B is engineered to meet these challenges.

Conclusion

Overall, the NXP MCIMX503CVM8B is a versatile and efficient solution for designers looking to create sophisticated products with rich multimedia capabilities. Its combination of performance, graphics support, and power management makes it a compelling choice for a wide array of applications in the consumer, industrial, and medical markets.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2761 $57.9327
15+ $6.7907 $101.8605
23+ $6.5785 $151.3055
32+ $6.3663 $203.7216
41+ $6.1541 $252.3181
55+ $5.5174 $303.4570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess