Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827752-LM2954ACMC
Ultra Librarian 3D Model Ultra Librarian LM2954ACMC CAD Model

Description

The LM2954ACMC is a high-performance, low-dropout linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is an ideal choice for applications requiring a stable and reliable power supply, thanks to its ability to maintain a consistent output voltage despite variations in the input voltage or load conditions.

Key Features

  • Output Voltage: The LM2954ACMC provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Efficiency: With its low dropout design, it operates with a minimal difference between the input and output voltage, leading to higher efficiency and reduced heat dissipation.
  • Current Capability: This regulator can deliver a substantial amount of current, making it suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The LM2954ACMC includes short circuit protection, ensuring the safety of the device and the system in the event of a fault condition.
  • Package Type: The device comes in a compact SMD package, allowing for efficient use of board space and ease of integration into various designs.

Applications

With its robust feature set, the LM2954ACMC is suited for a multitude of applications, including but not limited to:

  • Portable devices
  • Consumer electronics
  • Telecommunication equipment
  • Computing devices
  • Automotive systems

Conclusion

The LM2954ACMC from Texas Instruments stands out as a versatile and dependable component for power regulation needs. Its combination of efficiency, protection features, and compact packaging makes it an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11
ALPS Electric
Need more? Email Us
ECAD model for SK5AH10030
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-42-33E-12.00000Y
TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
KOA Speer
Need more? Email Us
ECAD model for SL2TTE10LJ
Mitsubishi
Lowest to $0.6307
ECAD model for SIM-SL-8P-1.5-E1500

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention