EN
  • EN
  • DE

SIT8103AC-42-33E-12.00000Y

Part No SIT8103AC-42-33E-12.00000Y
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837726-SIT8103AC-42-33E-12.00000Y
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-42-33E-12.00000Y CAD Model

Description

The SiTime SIT8103AC-42-33E-12.00000Y is a highly versatile programmable oscillator, part of the SiT8103 series, designed for applications that require precise and stable clock signals. This oscillator allows users to program the output frequency, offering flexibility in various electronic systems.

Applications:

  • Embedded Systems: Suitable as a clock source for microcontrollers and other embedded processors.
  • Industrial Control: Used in automation equipment, PLCs, and motor drives where precise timing is essential.
  • Networking: Employed in routers, switches, and other networking devices for synchronization and data transmission.
  • Consumer Electronics: Integrated into devices like set-top boxes, gaming consoles, and audio/video equipment.
  • Medical Devices: Provides reliable timing signals for patient monitoring systems and diagnostic equipment.

Features:

  • Programmable Frequency: Allows adjustment of the output frequency within a defined range.
  • Low Jitter: Minimizes phase noise and timing errors for high signal integrity.
  • High Frequency Stability: Ensures a consistent and accurate clock signal over a range of operating conditions.
  • Wide Voltage Range: Compatible with various supply voltages, enhancing system integration.
  • Small Package: Compact size makes it suitable for space-constrained applications.

Benefits:

  • Improved Performance: Provides a stable and precise clock signal, leading to enhanced system performance.
  • Reduced Errors: Low jitter ensures accurate data transmission and processing.
  • Enhanced Reliability: Offers robust performance and stability for reliable operation in demanding environments.
  • Design Flexibility: Programmable frequency and wide voltage range provide flexibility in system design.
  • Cost-Effective: High-performance timing solution at a competitive price.

The SIT8103AC-42-33E-12.00000Y operates at a frequency of 12 MHz. The 'AC' indicates specific performance characteristics. The '42' and '33E' designate voltage, temperature range, and packaging options. The 'Y' at the end often refers to specific testing or traceability requirements. This device is designed to provide reliable and accurate timing in diverse applications.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess