Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Operating Supply Voltage 3 V ~ 3.6 V
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 778080-KSZ8721BLA4
Popularity Medium
Supply and Demand Status Limited
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian KSZ8721BLA4 CAD Model

Description

Microchip Technology KSZ8721BLA4 Ethernet PHY Transceiver

The KSZ8721BLA4 is a robust Ethernet PHY transceiver module from the well-known manufacturer Microchip Technology. This integrated circuit is designed to provide reliable network connectivity for embedded systems, ensuring efficient communication in a variety of applications, including industrial automation, automotive networking, and smart home devices.

At the heart of the KSZ8721BLA4 lies its ability to handle 10Base-T and 100Base-TX physical layer network protocols, making it an ideal solution for systems that require fast and stable wired connections. The device supports MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), providing flexibility in interfacing with different types of network controllers and processors.

The KSZ8721BLA4 is engineered for performance and durability. It features built-in power management capabilities, including low-power consumption modes, which are essential for energy-sensitive applications. The transceiver's robust design ensures it can withstand harsh industrial environments, characterized by extreme temperatures and electrical noise, while maintaining a high level of performance.

Key features of the KSZ8721BLA4 include:

  • Support for 10Base-T/100Base-TX IEEE 802.3 compliant networking standards.
  • Auto-negotiation to automatically select the highest link-up network speed (10/100 Mbps) and duplex (half/full).
  • Cross-wire correction, facilitating easy installation without concern for cable type (straight-through or crossover).
  • LED indicators for link status and activity, providing visual feedback for network diagnostics.
  • HP Auto MDI/MDI-X to automatically correct swapped pairs, simplifying network set-up.

For developers and system integrators, the KSZ8721BLA4 offers a comprehensive set of features that simplify the design process. Its compact form factor is suitable for space-constrained applications, and it is available in a 48-pin LQFP package, which is conducive to automated assembly processes.

Overall, the Microchip Technology KSZ8721BLA4 Ethernet PHY transceiver is a high-quality, versatile component that delivers reliable performance for networking applications, ensuring that devices can communicate effectively in today's interconnected world.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to $1.9078
ECAD model for TJA1041AT/CM,118
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention