EN
  • EN
  • DE

DRV8842MPWPREP

Part No DRV8842MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPLR 8.2-45V 28SSOP / Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel (TR) Cut Tape (CT)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Current - Output 3.5A
Voltage - Supply 8.2V ~ 45V
Voltage - Load 8.2V ~ 45V
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number DRV8842
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349646-DRV8842MPWPREP
Ultra Librarian 3D Model Ultra Librarian DRV8842MPWPREP CAD Model

Description

DRV8842MPWPREP - Brushed DC Motor Driver from Texas Instruments

The DRV8842MPWPREP from Texas Instruments is a state-of-the-art motor driver solution designed for controlling a single brushed DC motor with advanced features and robust performance. This integrated circuit (IC) is part of TI's reliable PREP (Product Preview) series, offering engineers a glimpse of cutting-edge technologies for their upcoming designs.

Key Features

  • High-Performance Motor Control: The DRV8842MPWPREP can deliver up to 3.5A of continuous output current, ensuring smooth and efficient operation of the connected DC motor.
  • Wide Voltage Range: It operates over a broad supply voltage range from 8.2V to 45V, making it versatile for various applications and system designs.
  • Integrated Protection Features: This motor driver includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout (UVLO), enhancing the reliability and longevity of the motor and the system.
  • Adjustable Current Regulation: The device allows for programmable current regulation through an external reference voltage, providing precise control over the motor's torque and speed.
  • Simple Interface: With a straightforward two-pin PWM interface for speed and direction control, the DRV8842MPWPREP is easy to integrate into existing and new designs.

Applications

The DRV8842MPWPREP is suitable for a wide range of applications where efficient and reliable motor control is essential. This includes but is not limited to:

  • Industrial automation
  • Robotics
  • Office automation machines
  • Battery-powered tools
  • Consumer electronics

Package and Quality

Encased in a compact HTSSOP package, the DRV8842MPWPREP is designed for space-constrained applications while still providing excellent thermal performance. Texas Instruments' commitment to quality ensures that this motor driver meets stringent industry standards, providing a reliable solution for your motor control needs.

Overall, the DRV8842MPWPREP motor driver from Texas Instruments represents a robust and flexible solution for designers looking to incorporate a high-quality motor control component into their systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7985 $56.3955
7+ $15.4245 $107.9715
11+ $14.9424 $164.3664
14+ $14.4604 $202.4456
18+ $13.9784 $251.6112
24+ $12.5324 $300.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess