EN
  • EN
  • DE

LM2903PWR

Part No LM2903PWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL DIFF COMPARATOR 8-TSSOP / Comparator Dual R-R O/P ±15V/30V 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 018946-LM2903PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics
Family Name LM2903
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Malaysia, China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2903PWR CAD Model

Description

The LM2903PWR is a high-quality, versatile product from Texas Instruments, a leading global semiconductor company.

  • Device Type: Dual differential comparator
  • Power Supply: Single power supply over a wide range of voltages, split power supplies
  • Key Features: Two independent precision voltage comparators with an offset voltage as low as 2.0 mV max
  • Operating Temperature: -40°C to 125°C
  • Differential Input Voltage Range: Equal to the power supply voltage
  • Current Drain: Low current drain, which is independent of the magnitude of the power supply voltage
  • Protection: Input and output overload protection
  • Applications: Limit comparators, simple analog to digital converters, pulse, squarewave and time delay generators, wide range VCO; MOS clock timers, multivibrators and high voltage digital logic gates

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1425 $50.5875
855+ $0.1170 $100.0350
1,325+ $0.1133 $150.1225
1,825+ $0.1097 $200.2025
2,360+ $0.1060 $250.1600
3,160+ $0.0950 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess