EN
  • EN
  • DE

LM26CIM5X-DPB/NOPB

Part No LM26CIM5X-DPB/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Cold
Switching Temperature -25°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /UnderTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053277-LM26CIM5X-DPB/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-DPB/NOPB CAD Model

Description

Product Overview: LM26CIM5X-DPB/NOPB

The LM26CIM5X-DPB/NOPB is a precision temperature sensor from Texas Instruments, designed to offer reliable and accurate temperature monitoring with a factory-programmed trip point. This compact device is part of the LM26 series, which is well-suited for a variety of applications that require temperature control and protection, such as industrial equipment, consumer electronics, and computer peripherals.

Key Features

  • Accuracy: The LM26CIM5X-DPB/NOPB boasts a high level of accuracy, typically ±3°C, ensuring precise temperature measurements for critical applications.
  • Programmed Trip Point: It comes with a preset trip point, which triggers a system response when the temperature crosses a specific threshold, enhancing the safety and reliability of the application it is monitoring.
  • Low Power Consumption: This sensor is designed for energy efficiency, making it an ideal choice for battery-powered or energy-sensitive systems.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, accommodating various environments and conditions.
  • Small Form Factor: The SOT-23 package is compact and suitable for space-constrained applications.

Applications

The LM26CIM5X-DPB/NOPB is versatile and can be integrated into numerous types of systems, including but not limited to:

  • Portable and battery-powered devices
  • Computing systems such as laptops and servers
  • Consumer electronics like thermostats and appliances
  • Industrial controls and HVAC systems
  • Automotive electronics and safety systems

Technical Specifications

The device has several technical specifications that make it a robust choice for temperature sensing needs:

  • Supply Voltage: Operates from 2.7V to 5.5V, accommodating a range of power supplies.
  • Output Type: Open-drain output allows for easy interfacing with other components in the system.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality performance and dependability.

The LM26CIM5X-DPB/NOPB is a reliable and precise solution for systems that require constant temperature monitoring and control, offering a mix of accuracy, efficiency, and versatility in a small package.

You May Also Be Interested in

Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess