EN
  • EN
  • DE

LM5045SQX/NOPB

Part No LM5045SQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FULL-BRDG 28WQFN / Converter Offline Full-Bridge Topology Up to 2MHz 28-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge
Voltage - Supply (Vcc/Vdd) 14V ~ 100V
Frequency - Switching Up to 2MHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5x5)
Mounting Surface Mount
Base Product Number LM5045
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM5045SQX/NOPBTR,LM5045SQX/NOPBCT,LM5045SQX/NOPB-ND
Standard Package 4,500
Win Source Part Number 1317565-LM5045SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5045SQX/NOPB CAD Model

Description

The LM5045SQX/NOPB is a versatile and high-performance PWM controller integrated circuit from Texas Instruments, designed to cater to a wide range of applications in the power management industry. This component is part of the LM5045 series and is well-suited for use in full-bridge, half-bridge, and forward converter topologies.

Key Features

  • Integrated Functions: The LM5045SQX/NOPB combines all the functions required for the control side of a high-performance power converter. It integrates a high-voltage startup regulator, line UVLO (Under Voltage Lock Out), two PWM comparators with programmable dead-time, a precision reference, and dual high-speed gate drivers.
  • Flexibility: The device offers flexibility through programmable switching frequency, soft-start, and fault protection features, which can be tailored to specific application requirements.
  • High-Efficiency: Its high-efficiency operation is achieved through features such as adaptive dead-time control and synchronous rectification control outputs for improved power conversion efficiency.
  • Protection Features: The LM5045SQX/NOPB is equipped with a comprehensive suite of protection features, including thermal shutdown, programmable over-current protection, and over-voltage protection, ensuring safe operation under abnormal conditions.

Applications

With its robust feature set, the LM5045SQX/NOPB is ideal for a variety of applications such as:

  • Telecom and datacom power supplies
  • Industrial power systems
  • Server and networking power supplies
  • Distributed power systems
  • Automotive power systems

Physical Characteristics

The LM5045SQX/NOPB comes in a compact 24-pin WQFN (WSON) package, which is suitable for space-constrained applications. The 'NOPB' suffix indicates that the product is RoHS-compliant and does not contain lead, offering an environmentally friendly option for manufacturers.

Conclusion

Overall, the LM5045SQX/NOPB PWM controller from Texas Instruments is a highly integrated, feature-rich solution for advanced power management. Its combination of performance, flexibility, and protection features makes it a top choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9016 $53.9176
25+ $4.0218 $100.5450
39+ $3.8962 $151.9518
54+ $3.7705 $203.6070
69+ $3.6448 $251.4912
92+ $3.2678 $300.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,418 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess