EN
  • EN
  • DE

LM2640MTCX-ADJ/NOPB

Part No LM2640MTCX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Dual Power Supply Controller
Voltage - Input 5.5 V to 30 V
Supply Voltage - Operating 5.5 V to 30 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 125592-LM2640MTCX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2640MTCX-ADJ/NOPB CAD Model

Description

The LM2640MTCX-ADJ/NOPB is a high-quality, versatile product from Texas Instruments, a leading global semiconductor company.

  • Product Type: Dual step-down DC/DC converter
  • Outputs: Two adjustable output voltages
  • Frequency: 200 kHz
  • Process: Advanced BiCMOS process
  • Efficiency: Up to 95%
  • Control Scheme: Unique current-mode control scheme
  • Feature: Soft-start function
  • Protection: Built-in thermal shutdown and current limit protection
  • Input Voltage Range: 4.5V to 30V
  • Applications: Portable devices, communication equipment, and data storage systems
  • Package: Compact TSSOP-16 package
  • Compliance: RoHS compliant and free of lead, bromide and antimony

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6561 $58.6244
9+ $12.0255 $108.2295
13+ $11.6497 $151.4461
18+ $11.2739 $202.9302
23+ $10.8981 $250.6563
31+ $9.7708 $302.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess