EN
  • EN
  • DE

X25020(ST4)

Part No X25020(ST4)
Manufacturer Xicor Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP/8
Manufacturer Xicor Inc.
RoHS State Request Verification
Win Source Part Number 717005-X25020(ST4)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25020(ST4) CAD Model

Description

The X25020(ST4) is a 2Kb Serial SPI Bus EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now part of Renesas Electronics). This non-volatile memory device utilizes the SPI (Serial Peripheral Interface) protocol for communication with a host microcontroller, providing a cost-effective and space-efficient solution for storing small amounts of data.

Applications

  • Data Storage: Stores configuration data, calibration parameters, and other non-volatile data in embedded systems.
  • Parameter Storage: Stores settings and parameters for various electronic devices.
  • Serial Number Storage: Used to store unique serial numbers for identification purposes.
  • Consumer Electronics: Found in consumer electronics such as set-top boxes, DVD players, and remote controls.
  • Industrial Control: Used in industrial control systems for storing calibration data and other configuration parameters.

Features

  • SPI Interface: Uses the SPI serial communication protocol for easy interfacing with microcontrollers.
  • 2Kb Capacity: Provides 2048 bits (256 bytes) of non-volatile memory.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • High Endurance: Can withstand a large number of write/erase cycles.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the write timing.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: SPI interface simplifies integration with microcontrollers.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Storage: High endurance ensures reliable data storage over a long period.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory storage.

Additional Details

The X25020(ST4) typically comes in a small surface-mount package, such as an SOIC or TSSOP. The SPI interface requires four pins: Serial Clock (SCK), Master Out Slave In (MOSI), Master In Slave Out (MISO), and Chip Select (CS). Proper PCB layout is crucial for minimizing noise and ensuring reliable communication. The datasheet provides detailed information on electrical characteristics, timing diagrams, and SPI command sequences. The (ST4) suffix likely refers to a specific package type or operating temperature range - consult the datasheet for precise specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess