EN
  • EN
  • DE

LM2512ASNX

Part No LM2512ASNX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC MPL SERIAL 24BIT RGB 40X2QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Serializer
Data Rate 468Mbps
Input Type LVCMOS
Output Type MPL
Number of Inputs 28
Number of Outputs 3
Supply Voltage - Operating 1.6 V to 3 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-X2QFN (6x6)
Win Source Part Number 071066-LM2512ASNX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2512ASNX CAD Model

Description

The LM2512ASNX from Texas Instruments is a high-performance, versatile and robust device designed for a variety of applications.

  • Description: The LM2512ASNX is a monolithic, high-efficiency, step-up DC-DC converter.
  • Function: It is designed to drive up to 10 white LEDs in series from a Li-Ion cell.
  • Current: This converter provides a constant current to regulate the LED brightness and uses a single inductor for operation.
  • Switch: The device has an internal 40V switch and can operate @ a switch frequency of up to 1.6 MHz.
  • Regulator: Equipped with a high-efficiency boost regulator.
  • MOSFET: The device also features a built-in power MOSFET of 40V, 0.5A that enhances its performance and efficiency.
  • Brightness Control: The brightness of the LEDs can be adjusted with a pulse width modulated (PWM) signal @ the enable pin.
  • Voltage: It also has a low feedback voltage of 200mV that minimizes power dissipation, thereby improving efficiency.
  • Safety Features: Includes safety features such as thermal shutdown, LED open protection, and LED short protection.
  • Temperature Range: It operates over a wide temperature range from -40°C to 85°C.
  • Package: The device comes in a tiny 10-bump DSBGA package.

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3979 $61.1937
6+ $16.7368 $100.4208
10+ $16.2138 $162.1380
13+ $15.6907 $203.9791
17+ $15.1677 $257.8509
23+ $13.5986 $312.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess