The I2610 is a P-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor (AOS). It is designed for use in load switch applications and other power management circuits where low on-resistance and fast switching speeds are required.
Applications
- Load switch
- Power management in portable devices
- Battery management systems
- DC-DC converters
- Solid-state relays
Features
- Low on-resistance (RDS(on))
- Fast switching speed
- Low gate charge
- Logic level gate drive
- Thermally efficient package
- RoHS compliant
Benefits
- Reduced power loss and improved efficiency due to low on-resistance
- Faster switching speeds for improved performance in switching applications
- Simplified gate drive circuitry due to logic level gate drive
- Improved thermal performance due to thermally efficient package
- Environmentally friendly due to RoHS compliance
Additional Details
The I2610 MOSFET is designed to minimize conduction losses with its low on-resistance and fast switching speeds. It is suitable for applications where space is limited due to its compact package. The logic level gate drive allows for direct interfacing with microcontrollers and other low-voltage control circuits. The I2610 is available in a thermally enhanced package to improve heat dissipation, enabling it to handle higher power levels.
Key Specifications:
- Polarity: P-Channel
- Maximum Drain-Source Voltage: VDS (e.g., -20V, -30V - check datasheet for exact value)
- Maximum Continuous Drain Current: ID (e.g., -5A, -10A - check datasheet for exact value)
- On-Resistance RDS(on): (e.g., <50 mOhms - check datasheet for exact value)
- Gate-Source Voltage: VGS (e.g., +/- 12V - check datasheet for exact value)
- Package: (e.g., SO-8, PowerPAK - check datasheet for exact value)