EN
  • EN
  • DE

LM25115AMTX

Part No LM25115AMTX
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary Side Post Regulator/DC-DC Converter with Power-Up/Power-Down Tracking | IC CTLR SSPR 42V LD REG 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Secondary-Side Controller
Parts Input Voltage (V) 0V ~ 42V
Supply Voltage (V) 4.5V ~ 30V
Supply Current 4mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM25115
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197281-LM25115AMTX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25115AMTX CAD Model

Description

The LM25115AMTX is a feature-rich, highly efficient, monolithic switching regulator designed by Texas Instruments to cater to a wide array of power supply requirements. This device is part of the LM25115 series and is particularly suitable for applications requiring a compact, high-performance power solution.

Key Features

  • Voltage Range: The LM25115AMTX operates over an input voltage range from 4.5V to 42V, making it versatile for various applications, from automotive to industrial systems.
  • Output Current: It is capable of delivering an output current up to 1.5A, ensuring reliable performance for medium-power needs.
  • Adjustable Frequency: The switching frequency is adjustable between 50 kHz and 1 MHz, allowing designers to optimize the size of the external components and the performance of the power supply.
  • Integrated MOSFET: The regulator integrates a high-side N-channel MOSFET and a low-side N-channel MOSFET to provide a complete switch mode power supply with a minimal external component count.
  • Protection Features: It includes a robust set of protection features such as thermal shutdown, overvoltage protection, and cycle-by-cycle current limit, enhancing system reliability and safety.

Applications

The LM25115AMTX is ideal for a range of applications that require efficient power management, including but not limited to:

  • Automotive power systems
  • Telecommunications equipment
  • Industrial control systems
  • Point of load power supplies

Package and Availability

The device is offered in a small 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. The LM25115AMTX is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

Conclusion

With its broad input voltage range, adjustable frequency, integrated switches, and comprehensive protection features, the LM25115AMTX from Texas Instruments stands out as a reliable and flexible solution for a wide range of power supply designs. Its small form factor and ease of use make it an excellent choice for engineers looking to create compact, efficient, and robust power systems.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess