EN
  • EN
  • DE

ADF4113HVBRUZ

Part No ADF4113HVBRUZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 5MHz to 4GHz-IN 200MHz-OUT 16-Pin TSSOP Tube / IC CHARGE PUMP HV SYNTH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 4GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1014192-ADF4113HVBRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADF4113
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4113HVBRUZ CAD Model

Description

Product Overview: ADF4113HVBRUZ by Analog Devices Inc.

The ADF4113HVBRUZ is a high-performance frequency synthesizer from Analog Devices Inc., designed for RF applications that demand a high level of precision and reliability. This integrated circuit (IC) is part of a family of devices that are capable of generating a frequency range from DC up to 6.8 GHz, making it an ideal choice for a wide variety of wireless applications including base stations, satellite communications, and test equipment.

Key Features:

  • High Frequency Range: Capable of generating frequencies from DC to 6.8 GHz, this IC can be used in a wide range of high-frequency applications.
  • High Voltage Operation: The ADF4113HVBRUZ operates at a higher voltage range, providing better signal integrity and performance.
  • Programmable Divider: It includes a programmable dual-modulus prescaler, as well as programmable charge pump currents and a programmable counter, which allows for a high level of customization to meet specific design requirements.
  • Low Phase Noise: The device is engineered to achieve low phase noise performance, which is critical for maintaining signal quality in communication systems.
  • Lock Detect Function: A lock detect feature provides a digital output signal that indicates when the synthesizer has achieved a lock on the desired frequency, ensuring stable operation.

Applications:

  • Wireless Infrastructure (Base Stations)
  • Satellite Communications
  • PLLs (Phase-Locked Loops)
  • Test and Measurement Equipment
  • Private Mobile Radios

With its robust feature set, the ADF4113HVBRUZ is a versatile component that provides designers with the flexibility to create sophisticated RF systems. Its high voltage capability, coupled with its precision and programmability, make it a go-to solution for engineers looking to push the boundaries of wireless communication technology.

As a product of Analog Devices Inc., a leader in the semiconductor industry, the ADF4113HVBRUZ benefits from the company's commitment to high-quality manufacturing and long-term reliability. Whether you're developing cutting-edge wireless infrastructure or precision test equipment, this frequency synthesizer is engineered to meet your most demanding requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2445 $56.9780
9+ $11.6878 $105.1902
14+ $11.3226 $158.5164
19+ $10.9573 $208.1887
24+ $10.5921 $254.2104
32+ $9.4963 $303.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess