EN
  • EN
  • DE

LPS6235-825MEC

Part No LPS6235-825MEC
Manufacturer Coilcraft
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 714919-LPS6235-825MEC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LPS6235-825MEC CAD Model

Description

The LPS6235-825MEC is a shielded power inductor manufactured by Coilcraft. It is designed for use in various power supply and filtering applications where high efficiency and low EMI (Electromagnetic Interference) are critical. This inductor features a compact size, low DC resistance (DCR), and high current handling capability.

Applications:

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for voltage regulation.
  • Power Supplies: Employed in power supplies to filter and smooth out the output voltage.
  • EMI Filtering: Integrated into EMI filters to reduce electromagnetic interference.
  • LED Lighting: Suitable for use in LED lighting systems for power conversion and filtering.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • High Current Handling: Capable of handling high current levels without saturation.
  • Compact Size: Small footprint allows for space-saving designs.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • High Efficiency: Low DCR minimizes power loss, resulting in high efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference and noise.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: Designed for reliable performance in demanding environments.

Additional Details:

The LPS6235-825MEC power inductor is designed to meet the stringent requirements of modern electronic devices. Its shielded construction effectively reduces EMI, while its low DCR improves efficiency. The inductor's compact size makes it suitable for use in portable devices and other space-constrained applications. The high current handling capability ensures reliable performance under high load conditions. The LPS6235-825MEC is an ideal choice for applications requiring high efficiency, low EMI, and compact size.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess