EN
  • EN
  • DE

LM25115AMT

Part No LM25115AMT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary Side Post Regulator/DC-DC Converter with Power-Up/Power-Down Tracking | IC CTRLR SSPR 42V LD REG 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Secondary-Side Controller
Parts Input Voltage (V) 0V ~ 42V
Supply Voltage (V) 4.5V ~ 30V
Supply Current 4mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM25115
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1197280-LM25115AMT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25115AMT CAD Model

Description

The LM25115AMT is a versatile switching regulator from Texas Instruments, designed to cater to a wide range of power management applications. This advanced regulator is part of the LM25115 series, which is known for its high-performance features in power conversion and regulation.

Key Features

  • Voltage Range: The LM25115AMT operates with an input voltage range from 4.5V to 42V, making it suitable for handling various levels of power supply and ensuring compatibility with a broad spectrum of electrical systems.
  • Output Current: It is capable of delivering an output current up to 1.5A, which is ideal for moderate power requirements in both consumer and industrial devices.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency ranging from 100 kHz to 1 MHz, allowing designers to optimize the regulator for efficiency or for the size of the external components.
  • Integrated Features: It includes an integrated N-Channel Buck Switch, which simplifies the design and reduces external component count. The device also features internal loop compensation, thermal shutdown, and overcurrent protection, enhancing its reliability and safety during operation.

Applications

The LM25115AMT is well-suited for a variety of applications where efficient power management is critical. These include:

  • Telecommunications equipment
  • Automotive infotainment and navigation systems
  • Industrial control systems
  • Point-of-load power supplies

Technical Specifications

  • Package: The device comes in a compact 16-pin TSSOP package, which is conducive for space-constrained applications.
  • Efficiency: Its synchronous design ensures high efficiency, which is crucial for reducing heat and improving overall system performance.
  • Control Method: The LM25115AMT utilizes current-mode control which provides excellent transient response and simplifies loop compensation.

In conclusion, the LM25115AMT from Texas Instruments is a robust and efficient switching regulator that offers flexibility, reliability, and high performance for a diverse array of power management applications. Its comprehensive feature set and ease of use make it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess